Samsung logo

Samsung 9 900X4C-A05AU Intel® Core™ i7 i7-3517U Laptop 38.1 cm (15") HD+ 8 GB DDR3-SDRAM 256 GB SSD Windows 8 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50480
Info modified on:
27 Jan 2025, 08:45:31
Short summary description Samsung 9 900X4C-A05AU Intel® Core™ i7 i7-3517U Laptop 38.1 cm (15") HD+ 8 GB DDR3-SDRAM 256 GB SSD Windows 8 Black:

Samsung 9 900X4C-A05AU, Intel® Core™ i7, 1.9 GHz, 38.1 cm (15"), 1600 x 900 pixels, 8 GB, 256 GB

Long summary description Samsung 9 900X4C-A05AU Intel® Core™ i7 i7-3517U Laptop 38.1 cm (15") HD+ 8 GB DDR3-SDRAM 256 GB SSD Windows 8 Black:

Samsung 9 900X4C-A05AU. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3517U, Processor frequency: 1.9 GHz. Display diagonal: 38.1 cm (15"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.