Samsung ATIV NP900X3F, Intel® Core™ i5, 1.8 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 256 GB
Samsung ATIV NP900X3F. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 8 Pro. Product colour: Black