Samsung logo

Samsung 9 900X3A-A01ID Intel® Core™ i5 i5-2537M Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23779
Info modified on:
24 Jan 2025, 21:00:29
Short summary description Samsung 9 900X3A-A01ID Intel® Core™ i5 i5-2537M Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Home Premium Black:

Samsung 9 900X3A-A01ID, Intel® Core™ i5, 1.4 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Samsung 9 900X3A-A01ID Intel® Core™ i5 i5-2537M Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Home Premium Black:

Samsung 9 900X3A-A01ID. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2537M, Processor frequency: 1.4 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1.31 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.