Samsung logo

Samsung 9 NP900X1A-A01IT laptop Intel® Core™ i3 i3-380UM 29.5 cm (11.6") 2 GB DDR3-SDRAM 64 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44852
Info modified on:
29 Jan 2025, 18:49:53
Short summary description Samsung 9 NP900X1A-A01IT laptop Intel® Core™ i3 i3-380UM 29.5 cm (11.6") 2 GB DDR3-SDRAM 64 GB HDD Windows 7 Home Premium Black:

Samsung 9 NP900X1A-A01IT, Intel® Core™ i3, 1.33 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 64 GB

Long summary description Samsung 9 NP900X1A-A01IT laptop Intel® Core™ i3 i3-380UM 29.5 cm (11.6") 2 GB DDR3-SDRAM 64 GB HDD Windows 7 Home Premium Black:

Samsung 9 NP900X1A-A01IT. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-380UM, Processor frequency: 1.33 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 64 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1.06 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.