Samsung logo

Samsung ATIV Book 8 NP880Z5E Intel® Core™ i7 i7-3635QM Laptop 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8870M Windows 8 Metallic

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63633
Info modified on:
28 Jan 2025, 10:36:11
Short summary description Samsung ATIV Book 8 NP880Z5E Intel® Core™ i7 i7-3635QM Laptop 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8870M Windows 8 Metallic:

Samsung ATIV Book 8 NP880Z5E, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Samsung ATIV Book 8 NP880Z5E Intel® Core™ i7 i7-3635QM Laptop 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8870M Windows 8 Metallic:

Samsung ATIV Book 8 NP880Z5E. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3635QM, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 8. Product colour: Metallic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.