Samsung Galaxy Book S NP767XCM, Intel® Core™ i5, 1.4 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB
Samsung Galaxy Book S NP767XCM. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-L16G7, Processor frequency: 1.4 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Grey