Samsung logo

Samsung Galaxy Book S NP767XCM Intel Core with Intel Hybrid Technology i5-L16G7 Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR4x-SDRAM 256 GB Wi-Fi 6 (802.11ax) Windows 10 Home Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28322
Info modified on:
03 Jan 2024, 17:02:24
Short summary description Samsung Galaxy Book S NP767XCM Intel Core with Intel Hybrid Technology i5-L16G7 Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR4x-SDRAM 256 GB Wi-Fi 6 (802.11ax) Windows 10 Home Grey:

Samsung Galaxy Book S NP767XCM, Intel Core with Intel Hybrid Technology, 1.4 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Samsung Galaxy Book S NP767XCM Intel Core with Intel Hybrid Technology i5-L16G7 Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR4x-SDRAM 256 GB Wi-Fi 6 (802.11ax) Windows 10 Home Grey:

Samsung Galaxy Book S NP767XCM. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core with Intel Hybrid Technology, Processor model: i5-L16G7, Processor frequency: 1.4 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 256 GB. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.