Samsung logo

Samsung Galaxy Book3 360 Intel® Core™ i5 i5-1340P Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Graphite

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8421
Info modified on:
22 Jan 2025, 22:04:50
Short summary description Samsung Galaxy Book3 360 Intel® Core™ i5 i5-1340P Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Graphite:

Samsung Galaxy Book3 360 , Intel® Core™ i5, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 256 GB, Windows 11 Home

Long summary description Samsung Galaxy Book3 360 Intel® Core™ i5 i5-1340P Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Graphite:

Samsung Galaxy Book3 360 . Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-1340P. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Graphite

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.