Samsung logo

Samsung 7 NP740U5M Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156183
Info modified on:
02 Jun 2025, 18:19:18
Short summary description Samsung 7 NP740U5M Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

Samsung 7 NP740U5M, Intel® Core™ i7, 2.7 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 12 GB, 1 TB

Long summary description Samsung 7 NP740U5M Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

Samsung 7 NP740U5M. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.