Samsung logo

Samsung 7 NP740U3E Intel® Core™ i5 i5-3337U Laptop 33.8 cm (13.3") Touchscreen Full HD 6 GB DDR3-SDRAM 128 GB SSD Windows 8 Metallic

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19468
Info modified on:
27 Jan 2025, 08:10:07
Short summary description Samsung 7 NP740U3E Intel® Core™ i5 i5-3337U Laptop 33.8 cm (13.3") Touchscreen Full HD 6 GB DDR3-SDRAM 128 GB SSD Windows 8 Metallic:

Samsung 7 NP740U3E, Intel® Core™ i5, 1.8 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 6 GB, 128 GB

Long summary description Samsung 7 NP740U3E Intel® Core™ i5 i5-3337U Laptop 33.8 cm (13.3") Touchscreen Full HD 6 GB DDR3-SDRAM 128 GB SSD Windows 8 Metallic:

Samsung 7 NP740U3E. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8. Product colour: Metallic

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.