Samsung logo

Samsung 7 700Z5C-S03UK Intel® Core™ i7 i7-3635QM Laptop 39.6 cm (15.6") HD+ 8 GB DDR3-SDRAM 1.01 TB Hybrid-HDD NVIDIA® GeForce® GT 640M Windows 8 Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82106
Info modified on:
27 Jan 2025, 08:21:20
Short summary description Samsung 7 700Z5C-S03UK Intel® Core™ i7 i7-3635QM Laptop 39.6 cm (15.6") HD+ 8 GB DDR3-SDRAM 1.01 TB Hybrid-HDD NVIDIA® GeForce® GT 640M Windows 8 Silver:

Samsung 7 700Z5C-S03UK, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1600 x 900 pixels, 8 GB, 1.01 TB

Long summary description Samsung 7 700Z5C-S03UK Intel® Core™ i7 i7-3635QM Laptop 39.6 cm (15.6") HD+ 8 GB DDR3-SDRAM 1.01 TB Hybrid-HDD NVIDIA® GeForce® GT 640M Windows 8 Silver:

Samsung 7 700Z5C-S03UK. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3635QM, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.01 TB, Storage media: Hybrid-HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product colour: Silver

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.