Samsung logo

Samsung 7 700Z3A-S06US Intel® Core™ i5 i5-2450M 35.6 cm (14") HD+ 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6490M Windows 7 Home Premium Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36023
Info modified on:
29 Jan 2025, 18:24:43
Short summary description Samsung 7 700Z3A-S06US Intel® Core™ i5 i5-2450M 35.6 cm (14") HD+ 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6490M Windows 7 Home Premium Silver:

Samsung 7 700Z3A-S06US, Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 1600 x 900 pixels, 8 GB, 1 TB

Long summary description Samsung 7 700Z3A-S06US Intel® Core™ i5 i5-2450M 35.6 cm (14") HD+ 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6490M Windows 7 Home Premium Silver:

Samsung 7 700Z3A-S06US. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6490M. Operating system installed: Windows 7 Home Premium. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.