Samsung logo

Samsung ATIV NP680Z5E Intel® Core™ i5 i5-3230M Laptop 39.6 cm (15.6") Touchscreen 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8850M Windows 8 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84264
Info modified on:
28 Jan 2025, 10:25:10
Short summary description Samsung ATIV NP680Z5E Intel® Core™ i5 i5-3230M Laptop 39.6 cm (15.6") Touchscreen 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8850M Windows 8 Black:

Samsung ATIV NP680Z5E, Intel® Core™ i5, 2.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Samsung ATIV NP680Z5E Intel® Core™ i5 i5-3230M Laptop 39.6 cm (15.6") Touchscreen 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8850M Windows 8 Black:

Samsung ATIV NP680Z5E. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.