Samsung logo

Samsung 5 550P7C S0G Intel® Core™ i7 i7-3630QM Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 650M Windows 8 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48159
Info modified on:
22 Jan 2025, 06:17:07
Short summary description Samsung 5 550P7C S0G Intel® Core™ i7 i7-3630QM Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 650M Windows 8 Black:

Samsung 5 550P7C S0G, Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 2 TB

Long summary description Samsung 5 550P7C S0G Intel® Core™ i7 i7-3630QM Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 650M Windows 8 Black:

Samsung 5 550P7C S0G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.