Samsung logo

Samsung 5 NP550P5C Intel® Core™ i7 i7-3630QM Laptop 39.6 cm (15.6") HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Windows 8 Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32126
Info modified on:
23 Jan 2025, 18:25:15
Short summary description Samsung 5 NP550P5C Intel® Core™ i7 i7-3630QM Laptop 39.6 cm (15.6") HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Windows 8 Silver:

Samsung 5 NP550P5C, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1600 x 900 pixels, 8 GB, 1 TB

Long summary description Samsung 5 NP550P5C Intel® Core™ i7 i7-3630QM Laptop 39.6 cm (15.6") HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Windows 8 Silver:

Samsung 5 NP550P5C. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.