Samsung logo

Samsung 5 NP535U3C AMD A6 A6-4455M Laptop 33.8 cm (13.3") 4 GB DDR2-SDRAM 500 GB HDD Windows 8 Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26786
Info modified on:
27 Jan 2025, 08:42:13
Short summary description Samsung 5 NP535U3C AMD A6 A6-4455M Laptop 33.8 cm (13.3") 4 GB DDR2-SDRAM 500 GB HDD Windows 8 Silver:

Samsung 5 NP535U3C, AMD A6, 2.1 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung 5 NP535U3C AMD A6 A6-4455M Laptop 33.8 cm (13.3") 4 GB DDR2-SDRAM 500 GB HDD Windows 8 Silver:

Samsung 5 NP535U3C. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-4455M, Processor frequency: 2.1 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 7500G. Operating system installed: Windows 8. Product colour: Silver. Weight: 1.52 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.