Samsung logo

Samsung 5 NP530U4B Intel® Core™ i5 i5-2467M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7550M Windows 7 Home Premium Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54041
Info modified on:
28 Jan 2025, 10:16:35
Short summary description Samsung 5 NP530U4B Intel® Core™ i5 i5-2467M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7550M Windows 7 Home Premium Silver:

Samsung 5 NP530U4B, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung 5 NP530U4B Intel® Core™ i5 i5-2467M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7550M Windows 7 Home Premium Silver:

Samsung 5 NP530U4B. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2467M, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 7550M. Operating system installed: Windows 7 Home Premium. Product colour: Silver. Weight: 1.84 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.