Samsung logo

Samsung N NP530U3B-A01TH laptop Intel® Core™ i5 i5-2467M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32603
Info modified on:
28 Jan 2025, 10:58:55
Short summary description Samsung N NP530U3B-A01TH laptop Intel® Core™ i5 i5-2467M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium:

Samsung N NP530U3B-A01TH, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung N NP530U3B-A01TH laptop Intel® Core™ i5 i5-2467M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium:

Samsung N NP530U3B-A01TH. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2467M, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Weight: 1.45 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.