Samsung logo

Samsung ATIV NP470R5E Intel® Core™ i5 i5-3230M Laptop 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB Wi-Fi 4 (802.11n) Windows 8 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98316
Info modified on:
02 Sept 2024, 23:07:01
Short summary description Samsung ATIV NP470R5E Intel® Core™ i5 i5-3230M Laptop 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB Wi-Fi 4 (802.11n) Windows 8 Black:

Samsung ATIV NP470R5E, Intel® Core™ i5, 2.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 750 GB

Long summary description Samsung ATIV NP470R5E Intel® Core™ i5 i5-3230M Laptop 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB Wi-Fi 4 (802.11n) Windows 8 Black:

Samsung ATIV NP470R5E. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black. Weight: 2.08 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.