Samsung logo

Samsung ATIV Book 4 455R4J-X04 AMD A6 A6-6310 Laptop 35.6 cm (14") 4 GB 1 TB HDD AMD Radeon R5 M230 Windows 8.1 Ivory

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108777
Info modified on:
22 Jan 2025, 06:14:59
Short summary description Samsung ATIV Book 4 455R4J-X04 AMD A6 A6-6310 Laptop 35.6 cm (14") 4 GB 1 TB HDD AMD Radeon R5 M230 Windows 8.1 Ivory:

Samsung ATIV Book 4 455R4J-X04, AMD A6, 1.8 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Samsung ATIV Book 4 455R4J-X04 AMD A6 A6-6310 Laptop 35.6 cm (14") 4 GB 1 TB HDD AMD Radeon R5 M230 Windows 8.1 Ivory:

Samsung ATIV Book 4 455R4J-X04. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-6310, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R4, Discrete graphics card model: AMD Radeon R5 M230. Operating system installed: Windows 8.1. Product colour: Ivory. Weight: 1.9 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.