Samsung logo

Samsung 4 NP450R5G Intel® Core™ i5 i5-3230M Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 710M Windows 8.1 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127969
Info modified on:
22 Jan 2025, 06:04:06
Short summary description Samsung 4 NP450R5G Intel® Core™ i5 i5-3230M Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 710M Windows 8.1 Black:

Samsung 4 NP450R5G, Intel® Core™ i5, 2.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Samsung 4 NP450R5G Intel® Core™ i5 i5-3230M Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 710M Windows 8.1 Black:

Samsung 4 NP450R5G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® 710M. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.