Samsung ATIV NP370E4K, Intel® Celeron®, 1.5 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB
Samsung ATIV NP370E4K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 3205U, Processor frequency: 1.5 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Black, White. Weight: 2.1 kg