Samsung logo

Samsung 3 NP370E4K Intel® Core™ i5 i5-5200U Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120043
Info modified on:
23 Jan 2025, 19:18:26
Short summary description Samsung 3 NP370E4K Intel® Core™ i5 i5-5200U Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, White:

Samsung 3 NP370E4K, Intel® Core™ i5, 2.2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Samsung 3 NP370E4K Intel® Core™ i5 i5-5200U Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, White:

Samsung 3 NP370E4K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product colour: Black, White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.