Samsung logo

Samsung 3 NP370E4J Intel® Celeron® N2840 Laptop 35.6 cm (14") HD 4 GB 500 GB HDD Windows 10 Home Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70225
Info modified on:
25 Jan 2025, 22:26:49
Short summary description Samsung 3 NP370E4J Intel® Celeron® N2840 Laptop 35.6 cm (14") HD 4 GB 500 GB HDD Windows 10 Home Silver:

Samsung 3 NP370E4J, Intel® Celeron®, 2.16 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung 3 NP370E4J Intel® Celeron® N2840 Laptop 35.6 cm (14") HD 4 GB 500 GB HDD Windows 10 Home Silver:

Samsung 3 NP370E4J. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2.16 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: Silver. Weight: 2.2 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.