Samsung logo

Samsung 3 NP355V5C AMD A6 A6-4400M Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67068
Info modified on:
28 Jan 2025, 10:25:54
Short summary description Samsung 3 NP355V5C AMD A6 A6-4400M Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium Grey:

Samsung 3 NP355V5C, AMD A6, 2.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 750 GB

Long summary description Samsung 3 NP355V5C AMD A6 A6-4400M Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium Grey:

Samsung 3 NP355V5C. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-4400M, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.