Samsung logo

Samsung 3 NP355E7C AMD A4 A4-4300M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102825
Info modified on:
24 Jan 2025, 20:33:06
Short summary description Samsung 3 NP355E7C AMD A4 A4-4300M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

Samsung 3 NP355E7C, AMD A4, 2.5 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Samsung 3 NP355E7C AMD A4 A4-4300M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

Samsung 3 NP355E7C. Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-4300M, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 7420G. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.