Samsung Essentials NP350XAA, Intel® Celeron®, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
Samsung Essentials NP350XAA. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 3865U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 610. Operating system installed: Windows 10 Home. Product colour: Titanium