Samsung logo

Samsung Galaxy Book Go LTE Qualcomm Snapdragon 7c Laptop 35.6 cm (14") Full HD 4 GB 128 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63827
Info modified on:
22 Jan 2025, 19:56:15
Short summary description Samsung Galaxy Book Go LTE Qualcomm Snapdragon 7c Laptop 35.6 cm (14") Full HD 4 GB 128 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

Samsung Galaxy Book Go LTE, Qualcomm Snapdragon, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 128 GB, Windows 10 Home

Long summary description Samsung Galaxy Book Go LTE Qualcomm Snapdragon 7c Laptop 35.6 cm (14") Full HD 4 GB 128 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

Samsung Galaxy Book Go LTE. Product type: Laptop, Form factor: Clamshell. Processor family: Qualcomm Snapdragon, Processor model: 7c. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB. Total storage capacity: 128 GB, Storage media: Flash. On-board graphics card model: Qualcomm Adreno GPU. Mobile network generation: 4G. Operating system installed: Windows 10 Home. Product colour: Silver. Weight: 1.38 kg

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.