Samsung logo

Samsung NP340XLA-KA2US laptop Qualcomm Snapdragon 7c 35.6 cm (14") Full HD 4 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22162
Info modified on:
15 Jan 2025, 17:20:59
Short summary description Samsung NP340XLA-KA2US laptop Qualcomm Snapdragon 7c 35.6 cm (14") Full HD 4 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

Samsung NP340XLA-KA2US, Qualcomm Snapdragon, 2.55 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 64 GB

Long summary description Samsung NP340XLA-KA2US laptop Qualcomm Snapdragon 7c 35.6 cm (14") Full HD 4 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

Samsung NP340XLA-KA2US. Product type: Laptop, Form factor: Clamshell. Processor family: Qualcomm Snapdragon, Processor model: 7c, Processor frequency: 2.55 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Qualcomm Adreno 618. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.