Samsung logo

Samsung 3 NP305V4A AMD A6 A6-3410MX 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Pink

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72958
Info modified on:
02 Feb 2025, 22:59:46
Short summary description Samsung 3 NP305V4A AMD A6 A6-3410MX 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Pink:

Samsung 3 NP305V4A, AMD A6, 1.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung 3 NP305V4A AMD A6 A6-3410MX 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Pink:

Samsung 3 NP305V4A. Processor family: AMD A6, Processor model: A6-3410MX, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon HD 6520G. Operating system installed: Windows 7 Home Premium. Product colour: Pink. Weight: 2.16 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.