Samsung logo

Samsung 3 NP300V5A Intel® Pentium® B950 Laptop 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Pink, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113925
Info modified on:
22 Jan 2025, 06:11:49
Short summary description Samsung 3 NP300V5A Intel® Pentium® B950 Laptop 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Pink, White:

Samsung 3 NP300V5A, Intel® Pentium®, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 750 GB

Long summary description Samsung 3 NP300V5A Intel® Pentium® B950 Laptop 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Pink, White:

Samsung 3 NP300V5A. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B950, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Pink, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.