Samsung logo

Samsung 3 NP300V5A Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61371
Info modified on:
01 Feb 2025, 05:29:34
Short summary description Samsung 3 NP300V5A Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") Windows 7 Home Premium Black:

Samsung 3 NP300V5A, Intel® Core™ i3, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, Windows 7 Home Premium, Black

Long summary description Samsung 3 NP300V5A Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") Windows 7 Home Premium Black:

Samsung 3 NP300V5A. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.45 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.