Samsung logo

Samsung 3 NP300E5C Intel® Core™ i5 i5-3210M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® GT 620M Windows 7 Home Basic English Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131406
Info modified on:
25 Jan 2025, 22:16:34
Short summary description Samsung 3 NP300E5C Intel® Core™ i5 i5-3210M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® GT 620M Windows 7 Home Basic English Black:

Samsung 3 NP300E5C, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Samsung 3 NP300E5C Intel® Core™ i5 i5-3210M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® GT 620M Windows 7 Home Basic English Black:

Samsung 3 NP300E5C. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Basic. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.