Samsung logo

Samsung 3 NP300E4C Intel® Celeron® B820 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB HDD Windows 8 Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124904
Info modified on:
22 Jan 2025, 04:51:58
Short summary description Samsung 3 NP300E4C Intel® Celeron® B820 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB HDD Windows 8 Black, Silver:

Samsung 3 NP300E4C, Intel® Celeron®, 1.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Samsung 3 NP300E4C Intel® Celeron® B820 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB HDD Windows 8 Black, Silver:

Samsung 3 NP300E4C. Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: B820, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product colour: Black, Silver. Weight: 2.07 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.