Samsung ATIV NP275E4E, AMD E, 1.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB
Samsung ATIV NP275E4E. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E2-1800, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 7340, Discrete graphics card model: AMD Radeon HD 8570M. Operating system installed: Windows 8. Product colour: Silver