Samsung logo

Samsung 2 NP270E5K Intel® Celeron® 3215U Laptop 39.6 cm (15.6") HD 4 GB 500 GB HDD NVIDIA® GeForce® 920M Windows 10 Home White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27769
Info modified on:
01 Feb 2025, 05:57:49
Short summary description Samsung 2 NP270E5K Intel® Celeron® 3215U Laptop 39.6 cm (15.6") HD 4 GB 500 GB HDD NVIDIA® GeForce® 920M Windows 10 Home White:

Samsung 2 NP270E5K, Intel® Celeron®, 1.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung 2 NP270E5K Intel® Celeron® 3215U Laptop 39.6 cm (15.6") HD 4 GB 500 GB HDD NVIDIA® GeForce® 920M Windows 10 Home White:

Samsung 2 NP270E5K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 3215U, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 920M. Operating system installed: Windows 10 Home. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.