Samsung logo

Samsung ATIV NP270E4E Intel® Celeron® 847 Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 500 GB HDD Windows 8 White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100285
Info modified on:
01 Feb 2025, 04:58:15
Short summary description Samsung ATIV NP270E4E Intel® Celeron® 847 Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 500 GB HDD Windows 8 White:

Samsung ATIV NP270E4E, Intel® Celeron®, 1.1 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Samsung ATIV NP270E4E Intel® Celeron® 847 Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 500 GB HDD Windows 8 White:

Samsung ATIV NP270E4E. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 847, Processor frequency: 1.1 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product colour: White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.