Samsung logo

Samsung NP-X65 Intel® Core™2 Duo T7300 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 8600M GS Windows XP Professional

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109967
Info modified on:
23 Jan 2025, 18:35:11
Short summary description Samsung NP-X65 Intel® Core™2 Duo T7300 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 8600M GS Windows XP Professional:

Samsung NP-X65, Intel® Core™2 Duo, 2 GHz, 39.1 cm (15.4"), 2 GB, 160 GB, Windows XP Professional

Long summary description Samsung NP-X65 Intel® Core™2 Duo T7300 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 8600M GS Windows XP Professional:

Samsung NP-X65. Processor family: Intel® Core™2 Duo, Processor model: T7300, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"). Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-ROM. Discrete graphics card model: NVIDIA® GeForce® 8600M GS. Operating system installed: Windows XP Professional. Weight: 2.49 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.