Samsung logo

Samsung NP-X65A003 Intel® Core™2 Duo T9300 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce 8600 GS Windows Vista Business

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17870
Info modified on:
24 Jan 2025, 20:57:07
Short summary description Samsung NP-X65A003 Intel® Core™2 Duo T9300 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce 8600 GS Windows Vista Business:

Samsung NP-X65A003, Intel® Core™2 Duo, 2.5 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 2 GB, 160 GB

Long summary description Samsung NP-X65A003 Intel® Core™2 Duo T9300 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce 8600 GS Windows Vista Business:

Samsung NP-X65A003. Processor family: Intel® Core™2 Duo, Processor model: T9300, Processor frequency: 2.5 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA GeForce 8600 GS. Operating system installed: Windows Vista Business. Weight: 2.49 kg

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.