Samsung logo

Samsung X NP-X420-JA02SE laptop Intel® Pentium® SU4100 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100517
Info modified on:
28 Jan 2025, 10:57:01
Short summary description Samsung X NP-X420-JA02SE laptop Intel® Pentium® SU4100 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Black:

Samsung X NP-X420-JA02SE, Intel® Pentium®, 1.3 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Samsung X NP-X420-JA02SE laptop Intel® Pentium® SU4100 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Black:

Samsung X NP-X420-JA02SE. Processor family: Intel® Pentium®, Processor model: SU4100, Processor frequency: 1.3 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1.76 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.