Samsung logo

Samsung X X120-FA01NL Intel® Celeron® M ULV 723 29.5 cm (11.6") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58562
Info modified on:
25 Jan 2025, 22:03:33
Short summary description Samsung X X120-FA01NL Intel® Celeron® M ULV 723 29.5 cm (11.6") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Home Premium Black:

Samsung X X120-FA01NL, Intel® Celeron® M, 1.2 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Samsung X X120-FA01NL Intel® Celeron® M ULV 723 29.5 cm (11.6") 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Home Premium Black:

Samsung X X120-FA01NL. Processor family: Intel® Celeron® M, Processor model: ULV 723, Processor frequency: 1.2 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 1.36 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.