Samsung SF SF510-A01US, Intel® Core™ i3, 2.4 GHz, 39.6 cm (15.6"), 4 GB, 500 GB, Windows 7 Home Premium
Samsung SF SF510-A01US. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 4G. Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Black, Ivory