Samsung logo

Samsung SF SF311-S02BE Intel® Core™ i3 i3-2310M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81454
Info modified on:
02 Feb 2025, 23:07:17
Short summary description Samsung SF SF311-S02BE Intel® Core™ i3 i3-2310M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Black, Silver:

Samsung SF SF311-S02BE, Intel® Core™ i3, 2.1 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Samsung SF SF311-S02BE Intel® Core™ i3 i3-2310M 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Black, Silver:

Samsung SF SF311-S02BE. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 520M. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver. Weight: 2.06 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.