Samsung logo

Samsung SF SF310-S01 Intel® Core™ i3 i3-370M Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117848
Info modified on:
29 Jan 2025, 19:14:43
Short summary description Samsung SF SF310-S01 Intel® Core™ i3 i3-370M Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Silver:

Samsung SF SF310-S01, Intel® Core™ i3, 2.4 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Samsung SF SF310-S01 Intel® Core™ i3 i3-370M Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Silver:

Samsung SF SF310-S01. Product type: Laptop. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Silver. Weight: 2.06 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.