Samsung logo

Samsung R SA21-Aura T6400 Sura Intel® Core™2 Duo 42.2 cm (16.6") 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4330 Windows Vista Home Premium

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100375
Info modified on:
22 Jan 2025, 05:37:05
Short summary description Samsung R SA21-Aura T6400 Sura Intel® Core™2 Duo 42.2 cm (16.6") 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4330 Windows Vista Home Premium:

Samsung R SA21-Aura T6400 Sura, Intel® Core™2 Duo, 2 GHz, 42.2 cm (16.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Samsung R SA21-Aura T6400 Sura Intel® Core™2 Duo 42.2 cm (16.6") 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4330 Windows Vista Home Premium:

Samsung R SA21-Aura T6400 Sura. Processor family: Intel® Core™2 Duo, Processor model: T6400, Processor frequency: 2 GHz. Display diagonal: 42.2 cm (16.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4330. Operating system installed: Windows Vista Home Premium. Weight: 2.55 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.