Samsung logo

Samsung RV RV510-A05 Intel Pentium HD Widescreen Laptop with Windows 7 Intel® Pentium® Dual-Core T4500 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black, Silver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157666
Info modified on:
23 Jan 2025, 18:29:02
Short summary description Samsung RV RV510-A05 Intel Pentium HD Widescreen Laptop with Windows 7 Intel® Pentium® Dual-Core T4500 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black, Silver:

Samsung RV RV510-A05 Intel Pentium HD Widescreen Laptop with Windows 7, Intel® Pentium® Dual-Core, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Samsung RV RV510-A05 Intel Pentium HD Widescreen Laptop with Windows 7 Intel® Pentium® Dual-Core T4500 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black, Silver:

Samsung RV RV510-A05 Intel Pentium HD Widescreen Laptop with Windows 7. Processor family: Intel® Pentium® Dual-Core, Processor model: T4500, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver. Weight: 2.44 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.