Samsung logo

Samsung RV RV508 Intel® Pentium® Dual-Core T4500 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
303588
Info modified on:
22 Jan 2025, 05:27:15
Short summary description Samsung RV RV508 Intel® Pentium® Dual-Core T4500 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black, Silver:

Samsung RV RV508, Intel® Pentium® Dual-Core, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Samsung RV RV508 Intel® Pentium® Dual-Core T4500 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black, Silver:

Samsung RV RV508. Form factor: Clamshell. Processor family: Intel® Pentium® Dual-Core, Processor model: T4500, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® GMA 4500. Operating system installed: FreeDOS. Product colour: Black, Silver. Weight: 2.44 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.