Samsung logo

Samsung RV NP-RV415 AMD E E-300 Laptop 35.6 cm (14") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 8 Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
358098
Info modified on:
22 Jan 2025, 05:02:37
Short summary description Samsung RV NP-RV415 AMD E E-300 Laptop 35.6 cm (14") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 8 Silver:

Samsung RV NP-RV415, AMD E, 1.3 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Samsung RV NP-RV415 AMD E E-300 Laptop 35.6 cm (14") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 8 Silver:

Samsung RV NP-RV415. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E-300, Processor frequency: 1.3 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8. Product colour: Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.