Samsung logo

Samsung 9 NP-RV413I AMD E E-300 35.6 cm (14") HD 2 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 6470M FreeDOS English Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132978
Info modified on:
23 Jan 2025, 19:14:20
Short summary description Samsung 9 NP-RV413I AMD E E-300 35.6 cm (14") HD 2 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 6470M FreeDOS English Silver:

Samsung 9 NP-RV413I, AMD E, 1.3 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Samsung 9 NP-RV413I AMD E E-300 35.6 cm (14") HD 2 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 6470M FreeDOS English Silver:

Samsung 9 NP-RV413I. Form factor: Clamshell. Processor family: AMD E, Processor model: E-300, Processor frequency: 1.3 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 6470M. Operating system installed: FreeDOS. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.