Samsung logo

Samsung RV NP-RV413 AMD E E-450 Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 640 GB HDD FreeDOS Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141749
Info modified on:
23 Jan 2025, 19:19:08
Short summary description Samsung RV NP-RV413 AMD E E-450 Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 640 GB HDD FreeDOS Black, Silver:

Samsung RV NP-RV413, AMD E, 1.65 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 640 GB

Long summary description Samsung RV NP-RV413 AMD E E-450 Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 640 GB HDD FreeDOS Black, Silver:

Samsung RV NP-RV413. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E-450, Processor frequency: 1.65 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 6320. Operating system installed: FreeDOS. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.